Banner Engineering Corp. Led Strip Light, Multicolor, 229Mm, 24V; Light Color Banner Engineering HLS27DWGRYB5-145C24

Description
LED STRIP LIGHT, MULTICOLOR, 229MM, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, MULTICOLOR, 229MM, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Multicolor, 229Mm, 24V; Light Color Banner Engineering - 70AH9248 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Multicolor, 229Mm, 24V; Light Color Banner Engineering
70AH9248
Led Strip Light, Multicolor, 229Mm, 24V; Light Color Banner Engineering 70AH9248
LED STRIP LIGHT, MULTICOLOR, 229MM, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, MULTICOLOR, 229MM, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9248
Product Name Led Strip Light, Multicolor, 229Mm, 24V; Light Color Banner Engineering
LED Type Red; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details