Banner Engineering Corp. Led Strip Light, Multicolor, 1.216M, 24V; Light Color Banner Engineering HLS27DWGRYB5-1130C24

Description
LED STRIP LIGHT, MULTICOLOR, 1.216M, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, MULTICOLOR, 1.216M, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Multicolor, 1.216M, 24V; Light Color Banner Engineering - 70AH9247 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Multicolor, 1.216M, 24V; Light Color Banner Engineering
70AH9247
Led Strip Light, Multicolor, 1.216M, 24V; Light Color Banner Engineering 70AH9247
LED STRIP LIGHT, MULTICOLOR, 1.216M, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, MULTICOLOR, 1.216M, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9247
Product Name Led Strip Light, Multicolor, 1.216M, 24V; Light Color Banner Engineering
LED Type Red; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details