Banner Engineering Corp. Led Strip Light, Wht/grn/red, 794Mm, 24V; Light Color Banner Engineering HLS27DWGRXX3-710C24

Description
LED STRIP LIGHT, WHT/GRN/RED, 794MM, 24V; Light Color:White, Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, WHT/GRN/RED, 794MM, 24V; Light Color:White, Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Wht/grn/red, 794Mm, 24V; Light Color Banner Engineering - 70AH9244 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Wht/grn/red, 794Mm, 24V; Light Color Banner Engineering
70AH9244
Led Strip Light, Wht/grn/red, 794Mm, 24V; Light Color Banner Engineering 70AH9244
LED STRIP LIGHT, WHT/GRN/RED, 794MM, 24V; Light Color:White, Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, WHT/GRN/RED, 794MM, 24V; Light Color:White, Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9244
Product Name Led Strip Light, Wht/grn/red, 794Mm, 24V; Light Color Banner Engineering
LED Type Red; Green; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM2F-12002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers