Banner Engineering Corp. Led Strip Light, Daylight Wht/grn, 370Mm; Light Color Banner Engineering HLS27DWG0285C

Description
LED STRIP LIGHT, DAYLIGHT WHT/GRN, 370MM; Light Color:Daylight White, Green; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/GRN, 370MM; Light Color:Daylight White, Green; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/grn, 370Mm; Light Color Banner Engineering - 70AH9255 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/grn, 370Mm; Light Color Banner Engineering
70AH9255
Led Strip Light, Daylight Wht/grn, 370Mm; Light Color Banner Engineering 70AH9255
LED STRIP LIGHT, DAYLIGHT WHT/GRN, 370MM; Light Color:Daylight White, Green; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/GRN, 370MM; Light Color:Daylight White, Green; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9255
Product Name Led Strip Light, Daylight Wht/grn, 370Mm; Light Color Banner Engineering
LED Type Green; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
PICOLED™-Duo Series - SML-P24MUW(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x1 (t=0.25)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers