Banner Engineering Corp. Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering HLS27DW1130CPWM

Description
LED STRIP LIGHT, COOL WHT, 1.216M, 30VDC; Light Color:Cool White; Lumen Output:3400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 1.216M, 30VDC; Light Color:Cool White; Lumen Output:3400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering - 80AC9821 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering
80AC9821
Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering 80AC9821
LED STRIP LIGHT, COOL WHT, 1.216M, 30VDC; Light Color:Cool White; Lumen Output:3400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 1.216M, 30VDC; Light Color:Cool White; Lumen Output:3400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9821
Product Name Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details