Banner Engineering Corp. Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering HLS27DW1130C

Description
LED STRIP LIGHT, COOL WHT, 1.216M, 30VDC; Light Color:Cool White; Lumen Output:3400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 1.216M, 30VDC; Light Color:Cool White; Lumen Output:3400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering - 80AC9813 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering
80AC9813
Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering 80AC9813
LED STRIP LIGHT, COOL WHT, 1.216M, 30VDC; Light Color:Cool White; Lumen Output:3400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 1.216M, 30VDC; Light Color:Cool White; Lumen Output:3400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9813
Product Name Led Strip Light, Cool Wht, 1.216M, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-H12D8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers