Banner Engineering Corp. Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering HLS27DW0990CPWM

Description
LED STRIP LIGHT, COOL WHT, 1.075M, 30VDC; Light Color:Cool White; Lumen Output:2975lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 1.075M, 30VDC; Light Color:Cool White; Lumen Output:2975lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering - 80AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering
80AC9820
Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering 80AC9820
LED STRIP LIGHT, COOL WHT, 1.075M, 30VDC; Light Color:Cool White; Lumen Output:2975lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 1.075M, 30VDC; Light Color:Cool White; Lumen Output:2975lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9820
Product Name Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details