Banner Engineering Corp. Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering HLS27DW0990C

Description
LED STRIP LIGHT, COOL WHT, 1.075M, 30VDC; Light Color:Cool White; Lumen Output:2975lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 1.075M, 30VDC; Light Color:Cool White; Lumen Output:2975lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering - 80AC9812 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering
80AC9812
Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering 80AC9812
LED STRIP LIGHT, COOL WHT, 1.075M, 30VDC; Light Color:Cool White; Lumen Output:2975lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 1.075M, 30VDC; Light Color:Cool White; Lumen Output:2975lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9812
Product Name Led Strip Light, Cool Wht, 1.075M, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - SLR-56VR3F - 794531-SLR-56VR3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
6 suppliers
LED Indication - Discrete - SML-LX0404SIUPGUSB - 802824-SML-LX0404SIUPGUSB - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 120 degrees
View Details
4 suppliers