Banner Engineering Corp. Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering HLS27DW0710CPWM

Description
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering - 80AC9818 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering
80AC9818
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering 80AC9818
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9818
Product Name Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details