Banner Engineering Corp. Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering HLS27DW0710C

Description
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering - 80AC9810 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering
80AC9810
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering 80AC9810
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9810
Product Name Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Circular LED lamp - SLR-325MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details