Banner Engineering Corp. Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering HLS27DW0710C W/30

Description
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering - 70AH9270 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering
70AH9270
Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering 70AH9270
LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 794MM, 30VDC; Light Color:Cool White; Lumen Output:2125lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9270
Product Name Led Strip Light, Cool Wht, 794Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details