Banner Engineering Corp. Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering HLS27DW0570CW/30

Description
LED STRIP LIGHT, COOL WHT, 652MM, 30VDC; Light Color:Cool White; Lumen Output:1700lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 652MM, 30VDC; Light Color:Cool White; Lumen Output:1700lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering - 80AC9838 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering
80AC9838
Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering 80AC9838
LED STRIP LIGHT, COOL WHT, 652MM, 30VDC; Light Color:Cool White; Lumen Output:1700lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 652MM, 30VDC; Light Color:Cool White; Lumen Output:1700lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9838
Product Name Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers