Banner Engineering Corp. Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering HLS27DW0570C

Description
LED STRIP LIGHT, COOL WHT, 652MM, 30VDC; Light Color:Cool White; Lumen Output:1700lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 652MM, 30VDC; Light Color:Cool White; Lumen Output:1700lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering - 80AC9809 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering
80AC9809
Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering 80AC9809
LED STRIP LIGHT, COOL WHT, 652MM, 30VDC; Light Color:Cool White; Lumen Output:1700lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 652MM, 30VDC; Light Color:Cool White; Lumen Output:1700lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9809
Product Name Led Strip Light, Cool Wht, 652Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers