Banner Engineering Corp. Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering HLS27DW0430CPWM

Description
LED STRIP LIGHT, COOL WHT, 511MM, 30VDC; Light Color:Cool White; Lumen Output:1275lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 511MM, 30VDC; Light Color:Cool White; Lumen Output:1275lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering - 80AC9816 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering
80AC9816
Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering 80AC9816
LED STRIP LIGHT, COOL WHT, 511MM, 30VDC; Light Color:Cool White; Lumen Output:1275lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 511MM, 30VDC; Light Color:Cool White; Lumen Output:1275lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9816
Product Name Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1004-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
3 suppliers
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details