Banner Engineering Corp. Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering HLS27DW0430C

Description
LED STRIP LIGHT, COOL WHT, 511MM, 30VDC; Light Color:Cool White; Lumen Output:1275lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 511MM, 30VDC; Light Color:Cool White; Lumen Output:1275lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering - 80AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering
80AC9808
Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering 80AC9808
LED STRIP LIGHT, COOL WHT, 511MM, 30VDC; Light Color:Cool White; Lumen Output:1275lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 511MM, 30VDC; Light Color:Cool White; Lumen Output:1275lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9808
Product Name Led Strip Light, Cool Wht, 511Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details