Banner Engineering Corp. Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering HLS27DW0285CPWM

Description
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering - 80AC9815 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering
80AC9815
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering 80AC9815
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9815
Product Name Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details