Banner Engineering Corp. Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering HLS27DW0285C

Description
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering - 80AC9807 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering
80AC9807
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering 80AC9807
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9807
Product Name Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details