Banner Engineering Corp. Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering HLS27DW0285C W/30

Description
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering - 70AH9269 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering
70AH9269
Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering 70AH9269
LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 370MM, 30VDC; Light Color:Cool White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9269
Product Name Led Strip Light, Cool Wht, 370Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Chips - OPC7400-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Optical Power Output 2.5 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343DU - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers