Banner Engineering Corp. Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering HLS27DW0145C

Description
LED STRIP LIGHT, COOL WHT, 229MM, 30VDC; Light Color:Cool White; Lumen Output:425lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 229MM, 30VDC; Light Color:Cool White; Lumen Output:425lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering - 80AC9806 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering
80AC9806
Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering 80AC9806
LED STRIP LIGHT, COOL WHT, 229MM, 30VDC; Light Color:Cool White; Lumen Output:425lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 229MM, 30VDC; Light Color:Cool White; Lumen Output:425lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9806
Product Name Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers