Banner Engineering Corp. Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering HLS27DW0145C W/30

Description
LED STRIP LIGHT, COOL WHT, 229MM, 30VDC; Light Color:Cool White; Lumen Output:425lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, COOL WHT, 229MM, 30VDC; Light Color:Cool White; Lumen Output:425lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering - 70AH9268 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering
70AH9268
Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering 70AH9268
LED STRIP LIGHT, COOL WHT, 229MM, 30VDC; Light Color:Cool White; Lumen Output:425lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, COOL WHT, 229MM, 30VDC; Light Color:Cool White; Lumen Output:425lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9268
Product Name Led Strip Light, Cool Wht, 229Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details