Banner Engineering Corp. Led Strip Light, Red, 370Mm, 30Vdc; Light Color Banner Engineering HLS27DR0285C

Description
LED STRIP LIGHT, RED, 370MM, 30VDC; Light Color:Red; Lumen Output:130lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, RED, 370MM, 30VDC; Light Color:Red; Lumen Output:130lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Red, 370Mm, 30Vdc; Light Color Banner Engineering - 70AH9238 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Red, 370Mm, 30Vdc; Light Color Banner Engineering
70AH9238
Led Strip Light, Red, 370Mm, 30Vdc; Light Color Banner Engineering 70AH9238
LED STRIP LIGHT, RED, 370MM, 30VDC; Light Color:Red; Lumen Output:130lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, RED, 370MM, 30VDC; Light Color:Red; Lumen Output:130lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9238
Product Name Led Strip Light, Red, 370Mm, 30Vdc; Light Color Banner Engineering
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers