Banner Engineering Corp. Led Strip Light, Grn/yel/red, 229Mm, 24V; Light Color Banner Engineering HLS27DGYRXX3-145C24

Description
LED STRIP LIGHT, GRN/YEL/RED, 229MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GRN/YEL/RED, 229MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Grn/yel/red, 229Mm, 24V; Light Color Banner Engineering - 70AH9231 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Grn/yel/red, 229Mm, 24V; Light Color Banner Engineering
70AH9231
Led Strip Light, Grn/yel/red, 229Mm, 24V; Light Color Banner Engineering 70AH9231
LED STRIP LIGHT, GRN/YEL/RED, 229MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GRN/YEL/RED, 229MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9231
Product Name Led Strip Light, Grn/yel/red, 229Mm, 24V; Light Color Banner Engineering
LED Type Red; Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Visible Emitter - MTE325H41-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
EXCELED™ series chip LED - SML-D12V8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers