Banner Engineering Corp. Led Strip Light, Grn/yel/red, 934Mm, 24V; Light Color Banner Engineering HLS27DGYR3S-850C24

Description
LED STRIP LIGHT, GRN/YEL/RED, 934MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GRN/YEL/RED, 934MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Grn/yel/red, 934Mm, 24V; Light Color Banner Engineering - 71AH2263 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Grn/yel/red, 934Mm, 24V; Light Color Banner Engineering
71AH2263
Led Strip Light, Grn/yel/red, 934Mm, 24V; Light Color Banner Engineering 71AH2263
LED STRIP LIGHT, GRN/YEL/RED, 934MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GRN/YEL/RED, 934MM, 24V; Light Color:Green, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AH2263
Product Name Led Strip Light, Grn/yel/red, 934Mm, 24V; Light Color Banner Engineering
LED Type Red; Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details