Banner Engineering Corp. Led Strip Light, Green/red, 370Mm, 24Vdc; Light Color Banner Engineering HLS27DGRX2S-285C24

Description
LED STRIP LIGHT, GREEN/RED, 370MM, 24VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GREEN/RED, 370MM, 24VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Green/red, 370Mm, 24Vdc; Light Color Banner Engineering - 71AH2260 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Green/red, 370Mm, 24Vdc; Light Color Banner Engineering
71AH2260
Led Strip Light, Green/red, 370Mm, 24Vdc; Light Color Banner Engineering 71AH2260
LED STRIP LIGHT, GREEN/RED, 370MM, 24VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GREEN/RED, 370MM, 24VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AH2260
Product Name Led Strip Light, Green/red, 370Mm, 24Vdc; Light Color Banner Engineering
LED Type Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details