Banner Engineering Corp. Led Strip Light, Grn/red, 1.216M, 30Vdc; Light Color Banner Engineering HLS27DGR1130C

Description
LED STRIP LIGHT, GRN/RED, 1.216M, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GRN/RED, 1.216M, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Grn/red, 1.216M, 30Vdc; Light Color Banner Engineering - 80AC9837 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Grn/red, 1.216M, 30Vdc; Light Color Banner Engineering
80AC9837
Led Strip Light, Grn/red, 1.216M, 30Vdc; Light Color Banner Engineering 80AC9837
LED STRIP LIGHT, GRN/RED, 1.216M, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GRN/RED, 1.216M, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9837
Product Name Led Strip Light, Grn/red, 1.216M, 30Vdc; Light Color Banner Engineering
LED Type Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Circular LED lamp - SLI-325DC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details