Banner Engineering Corp. Led Strip Light, Grn/red, 934Mm, 30Vdc; Light Color Banner Engineering HLS27DGR0850C

Description
LED STRIP LIGHT, GRN/RED, 934MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GRN/RED, 934MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Grn/red, 934Mm, 30Vdc; Light Color Banner Engineering - 80AC9835 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Grn/red, 934Mm, 30Vdc; Light Color Banner Engineering
80AC9835
Led Strip Light, Grn/red, 934Mm, 30Vdc; Light Color Banner Engineering 80AC9835
LED STRIP LIGHT, GRN/RED, 934MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GRN/RED, 934MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:934mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9835
Product Name Led Strip Light, Grn/red, 934Mm, 30Vdc; Light Color Banner Engineering
LED Type Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Side view RGB Chip LED - MSL0104RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details