Banner Engineering Corp. Led Strip Light, Grn/red, 794Mm, 30Vdc; Light Color Banner Engineering HLS27DGR0710C

Description
LED STRIP LIGHT, GRN/RED, 794MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GRN/RED, 794MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Grn/red, 794Mm, 30Vdc; Light Color Banner Engineering - 80AC9834 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Grn/red, 794Mm, 30Vdc; Light Color Banner Engineering
80AC9834
Led Strip Light, Grn/red, 794Mm, 30Vdc; Light Color Banner Engineering 80AC9834
LED STRIP LIGHT, GRN/RED, 794MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GRN/RED, 794MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9834
Product Name Led Strip Light, Grn/red, 794Mm, 30Vdc; Light Color Banner Engineering
LED Type Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details