Banner Engineering Corp. Led Strip Light, Grn/red, 370Mm, 30Vdc; Light Color Banner Engineering HLS27DGR0285C

Description
LED STRIP LIGHT, GRN/RED, 370MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GRN/RED, 370MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Grn/red, 370Mm, 30Vdc; Light Color Banner Engineering - 80AC9831 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Grn/red, 370Mm, 30Vdc; Light Color Banner Engineering
80AC9831
Led Strip Light, Grn/red, 370Mm, 30Vdc; Light Color Banner Engineering 80AC9831
LED STRIP LIGHT, GRN/RED, 370MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GRN/RED, 370MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9831
Product Name Led Strip Light, Grn/red, 370Mm, 30Vdc; Light Color Banner Engineering
LED Type Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GPPSLM31.14-RJRL-P1P2-1-100-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers
LED Color Lighting - 516-ASM6-SR90-AHK0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details