Banner Engineering Corp. Led Strip Light, Grn/red, 229Mm, 30Vdc; Light Color Banner Engineering HLS27DGR0145C

Description
LED STRIP LIGHT, GRN/RED, 229MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, GRN/RED, 229MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Grn/red, 229Mm, 30Vdc; Light Color Banner Engineering - 80AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Grn/red, 229Mm, 30Vdc; Light Color Banner Engineering
80AC9830
Led Strip Light, Grn/red, 229Mm, 30Vdc; Light Color Banner Engineering 80AC9830
LED STRIP LIGHT, GRN/RED, 229MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, GRN/RED, 229MM, 30VDC; Light Color:Green, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9830
Product Name Led Strip Light, Grn/red, 229Mm, 30Vdc; Light Color Banner Engineering
LED Type Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-342MG3F - 046961-SLR-342MG3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238124-SSF-LXH100MYD - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
2 suppliers