Banner Engineering Corp. Led Strip Light, Blue, 370Mm, 30Vdc; Light Color Banner Engineering HLS27DB0285C

Description
LED STRIP LIGHT, BLUE, 370MM, 30VDC; Light Color:Blue; Lumen Output:90lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, BLUE, 370MM, 30VDC; Light Color:Blue; Lumen Output:90lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Blue, 370Mm, 30Vdc; Light Color Banner Engineering - 70AH9229 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Blue, 370Mm, 30Vdc; Light Color Banner Engineering
70AH9229
Led Strip Light, Blue, 370Mm, 30Vdc; Light Color Banner Engineering 70AH9229
LED STRIP LIGHT, BLUE, 370MM, 30VDC; Light Color:Blue; Lumen Output:90lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, BLUE, 370MM, 30VDC; Light Color:Blue; Lumen Output:90lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9229
Product Name Led Strip Light, Blue, 370Mm, 30Vdc; Light Color Banner Engineering
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details