Banner Engineering Corp. Emergency Stop & Stop Control Switch Flush-Mount Emergency Stop Button

Description
Available with two-color: yellow (or green) and red; one color: red; or a non-illuminated black base Rugged design rated to IP65 Available with illuminated Safety BUS Gateway compatibility Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1 Safe Break Action ensures NC contacts will open if the contact block is separated from the actuator Multiple buttons can be interfaced and series connected with CSS Series Hookup Cordsets Compliant with ANSI B11.19, ANSI NFPA79, and IEC/EN 60204-1 Emergency Stop requirements
Datasheet
Description
Available with two-color: yellow (or green) and red; one color: red; or a non-illuminated black base Rugged design rated to IP65 Available with illuminated Safety BUS Gateway compatibility Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1 Safe Break Action ensures NC contacts will open if the contact block is separated from the actuator Multiple buttons can be interfaced and series connected with CSS Series Hookup Cordsets Compliant with ANSI B11.19, ANSI NFPA79, and IEC/EN 60204-1 Emergency Stop requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop & Stop Control Switch - Flush-Mount Emergency Stop Button - Banner Engineering Corp.
Minneapolis, MN, USA
Emergency Stop & Stop Control Switch
Flush-Mount Emergency Stop Button
Emergency Stop & Stop Control Switch Flush-Mount Emergency Stop Button
Available with two-color: yellow (or green) and red; one color: red; or a non-illuminated black base Rugged design rated to IP65 Available with illuminated Safety BUS Gateway compatibility Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1 Safe Break Action ensures NC contacts will open if the contact block is separated from the actuator Multiple buttons can be interfaced and series connected with CSS Series Hookup Cordsets Compliant with ANSI B11.19, ANSI NFPA79, and IEC/EN 60204-1 Emergency Stop requirements
  • Available with two-color: yellow (or green) and red; one color: red; or a non-illuminated black base
  • Rugged design rated to IP65
  • Available with illuminated Safety BUS Gateway compatibility
  • Latching design complies with ISO 13850; direct (positive) opening operation per IEC 60947-5-1
  • Safe Break Action ensures NC contacts will open if the contact block is separated from the actuator
  • Multiple buttons can be interfaced and series connected with CSS Series Hookup Cordsets
  • Compliant with ANSI B11.19, ANSI NFPA79, and IEC/EN 60204-1 Emergency Stop requirements
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Emergency Stop Switches
Product Number Flush-Mount Emergency Stop Button
Product Name Emergency Stop & Stop Control Switch
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products