PRESSURE SENSOR, 50PSI, GAUGE, 3.6VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:Sure Cross DX80 Series RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Pressure Sensors |
Product Number | 02AH0209 |
Product Name | Pressure Sensor, 50Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering |
Device Category | Sensor; Sensor or Transducer |