Banner Engineering Corp. RF Receiver, Transmitter, and Transceiver Finished Units DX80N2X6S-PM8

Description
PM SERIES NODE - LCD FOR DIAGNOS
Request a Quote
Description
PM SERIES NODE - LCD FOR DIAGNOS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DX80N2X6S-PM8 is a wireless RF node operating in the 2.4 GHz ISM band, designed for use in various environments without the need for extensive wiring. It features a fixed transmit power of approximately 65 mW (18 dBm) and is compliant with FCC and IC regulations for wireless communication. The device supports a range of up to 3.2 km (2 miles) under optimal conditions, making it suitable for short to medium-range applications. This model is part of the Sure Cross® wireless system, which integrates I/O capabilities, allowing for six discrete inputs and six discrete outputs. The I/O is automatically mapped to the PM8 Gateway, facilitating easy configuration and integration into existing systems. The device is rated IP67, ensuring protection against dust and water ingress, which enhances its durability in challenging environments. Engineers considering the DX80N2X6S-PM8 should note that it is designed for applications where reliable wireless communication is essential, and it is particularly useful in scenarios where traditional wiring is impractical.

Datasheet Summary
Powered by GS/AI

The DX80N2X6S-PM8 is a wireless RF node operating in the 2.4 GHz ISM band, designed for use in various environments without the need for extensive wiring. It features a fixed transmit power of approximately 65 mW (18 dBm) and is compliant with FCC and IC regulations for wireless communication. The device supports a range of up to 3.2 km (2 miles) under optimal conditions, making it suitable for short to medium-range applications. This model is part of the Sure Cross® wireless system, which integrates I/O capabilities, allowing for six discrete inputs and six discrete outputs. The I/O is automatically mapped to the PM8 Gateway, facilitating easy configuration and integration into existing systems. The device is rated IP67, ensuring protection against dust and water ingress, which enhances its durability in challenging environments. Engineers considering the DX80N2X6S-PM8 should note that it is designed for applications where reliable wireless communication is essential, and it is particularly useful in scenarios where traditional wiring is impractical.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - 2170-DX80N2X6S-PM8-ND - DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
2170-DX80N2X6S-PM8-ND
RF Receiver, Transmitter, and Transceiver Finished Units 2170-DX80N2X6S-PM8-ND
PM SERIES NODE - LCD FOR DIAGNOS

PM SERIES NODE - LCD FOR DIAGNOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Modules
Product Number 2170-DX80N2X6S-PM8-ND
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Wireless
Radio Technique Frequency-Hopping Spread Spectrum
Unlock Full Specs
to access all available technical data