Banner Engineering Corp. Photoelectric DS18AP6LPQ-81024

Description
SENSOR, BARREL MOUNT, WIDE BEAM, RETRORELECTIVE, SUPPLY VOLTAGE 10-30 VDC, PNP OUTPUT, DISCRETE I/O, LIGHT OPERATE, CABLE LENGTH 150 MM. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, BARREL MOUNT, WIDE BEAM, RETRORELECTIVE, SUPPLY VOLTAGE 10-30 VDC, PNP OUTPUT, DISCRETE I/O, LIGHT OPERATE, CABLE LENGTH 150 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 82921087 - Radwell International
Willingboro, NJ, United States
Photoelectric
82921087
Photoelectric 82921087
SENSOR, BARREL MOUNT, WIDE BEAM, RETRORELECTIVE, SUPPLY VOLTAGE 10-30 VDC, PNP OUTPUT, DISCRETE I/O, LIGHT OPERATE, CABLE LENGTH 150 MM. FREE 2 YEAR RADWELL WARRANTY

SENSOR, BARREL MOUNT, WIDE BEAM, RETRORELECTIVE, SUPPLY VOLTAGE 10-30 VDC, PNP OUTPUT, DISCRETE I/O, LIGHT OPERATE, CABLE LENGTH 150 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 82921087
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers