Banner Engineering Corp. Fiber Optic Cable D12E2P6FV

Description
FIBER OPTIC OPTICAL SENSOR, D12 EXPERT SERIES: GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, RED LED, INPUT: 10-30 VDC, OUTPUT: PNP - DARK-ON/LIGHT-ON, 2 M CABLE LENGTH, (50841). FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC OPTICAL SENSOR, D12 EXPERT SERIES: GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, RED LED, INPUT: 10-30 VDC, OUTPUT: PNP - DARK-ON/LIGHT-ON, 2 M CABLE LENGTH, (50841). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 1082508 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
1082508
Fiber Optic Cable 1082508
FIBER OPTIC OPTICAL SENSOR, D12 EXPERT SERIES: GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, RED LED, INPUT: 10-30 VDC, OUTPUT: PNP - DARK-ON/LIGHT-ON, 2 M CABLE LENGTH, (50841). FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC OPTICAL SENSOR, D12 EXPERT SERIES: GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, RED LED, INPUT: 10-30 VDC, OUTPUT: PNP - DARK-ON/LIGHT-ON, 2 M CABLE LENGTH, (50841). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 1082508
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 1 m, FC/APC - F-PM850-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fibre Optic Cable - 1235717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 6500 µm (256 mils)
Connector Type Unterminated
View Details