Banner Engineering Corp. RF Antennas BWA-ANTKIT-003

Description
915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Female, RP-SMA Male
Request a Quote Datasheet
Description
915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Female, RP-SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2170-BWA-ANTKIT-003-ND - DigiKey
Thief River Falls, MN, United States
915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Female, RP-SMA Male

915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Female, RP-SMA Male

Buy Now Datasheet
RF Antennas - BWA-ANTKIT-003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BWA-ANTKIT-003
RF Antennas BWA-ANTKIT-003
915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Female, RP-SMA Male

915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Female, RP-SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2170-BWA-ANTKIT-003-ND BWA-ANTKIT-003
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers