Banner Engineering Corp. RF Antennas BWA-9O5-C

Description
900MHz General Purpose Whip, Straight RF Antenna 5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
900MHz General Purpose Whip, Straight RF Antenna 5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2170-BWA-9O5-C-ND - DigiKey
Thief River Falls, MN, United States
900MHz General Purpose Whip, Straight RF Antenna 5dBi RP-SMA Male Connector Mount

900MHz General Purpose Whip, Straight RF Antenna 5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - BWA-9O5-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BWA-9O5-C
RF Antennas BWA-9O5-C
900MHz General Purpose Whip, Straight RF Antenna 5dBi RP-SMA Male Connector Mount

900MHz General Purpose Whip, Straight RF Antenna 5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2170-BWA-9O5-C-ND BWA-9O5-C
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WIWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675039 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details