Banner Engineering Corp. RF Antennas BWA-9O5-B

Description
ANTENNA OMNI 900 MHZ; 5 DBD/7.2
Request a Quote Datasheet
Description
ANTENNA OMNI 900 MHZ; 5 DBD/7.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2170-BWA-9O5-B-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA OMNI 900 MHZ; 5 DBD/7.2

ANTENNA OMNI 900 MHZ; 5 DBD/7.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2170-BWA-9O5-B-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers