Banner Engineering Corp. RF Antennas BWA-2O8-A

Description
ANTENNA OMNI 2.4 GHZ; 8.5 DBI FI
Request a Quote Datasheet
Description
ANTENNA OMNI 2.4 GHZ; 8.5 DBI FI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2170-BWA-2O8-A-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA OMNI 2.4 GHZ; 8.5 DBI FI

ANTENNA OMNI 2.4 GHZ; 8.5 DBI FI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2170-BWA-2O8-A-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers