Banner Engineering Corp. RF Antennas BWA-2O6-A

Description
2.4GHz General Purpose Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
2.4GHz General Purpose Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2170-BWA-2O6-A-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz General Purpose Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount

2.4GHz General Purpose Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - BWA-2O6-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BWA-2O6-A
RF Antennas BWA-2O6-A
2.4GHz General Purpose Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount

2.4GHz General Purpose Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2170-BWA-2O6-A-ND BWA-2O6-A
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details