Banner Engineering Corp. RF Antennas BWA-2O5-C

Description
2.45GHz General Purpose Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz General Purpose Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2170-BWA-2O5-C-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz General Purpose Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount

2.45GHz General Purpose Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - BWA-2O5-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BWA-2O5-C
RF Antennas BWA-2O5-C
2.45GHz General Purpose Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount

2.45GHz General Purpose Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2170-BWA-2O5-C-ND BWA-2O5-C
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 2450.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers