Banner Engineering Corp. Photoelectric 3LM5-14M5M5

Description
25223 - 3LM5-14M5M5 LOG MOD MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY
Description
25223 - 3LM5-14M5M5 LOG MOD MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 6902299 - Radwell International
Willingboro, NJ, United States
Photoelectric
6902299
Photoelectric 6902299
25223 - 3LM5-14M5M5 LOG MOD MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY

25223 - 3LM5-14M5M5 LOG MOD MULTIBEAM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6902299
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3280LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details