Balluff, Inc. Photoelectric BGL 20A-002-S49

Description
(BGL000T) FORK SENSOR, LED LIGHT EMITTER, CONNECTOR, NPN NORMALLY OPEN/NORMALLY CLOSED (NO/NC) SWITCHING OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
(BGL000T) FORK SENSOR, LED LIGHT EMITTER, CONNECTOR, NPN NORMALLY OPEN/NORMALLY CLOSED (NO/NC) SWITCHING OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 5674375 - Radwell International
Willingboro, NJ, United States
Photoelectric
5674375
Photoelectric 5674375
(BGL000T) FORK SENSOR, LED LIGHT EMITTER, CONNECTOR, NPN NORMALLY OPEN/NORMALLY CLOSED (NO/NC) SWITCHING OUTPUT. FREE 2 YEAR RADWELL WARRANTY

(BGL000T) FORK SENSOR, LED LIGHT EMITTER, CONNECTOR, NPN NORMALLY OPEN/NORMALLY CLOSED (NO/NC) SWITCHING OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 5674375
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1103EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details