Balluff, Inc. Proximity Sensors BES 516-325-G-E5-C-S49

Description
BALLUFF BES 516-325-G-E5-C-S49
Request a Quote
Description
BALLUFF BES 516-325-G-E5-C-S49
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1243729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1243729
Proximity Sensors 1243729
BALLUFF BES 516-325-G-E5-C-S49

BALLUFF BES 516-325-G-E5-C-S49

Supplier's Site
Proximity Switch - 8814985 - Radwell International
Willingboro, NJ, United States
Proximity Switch
8814985
Proximity Switch 8814985
INDUCTIVE SENSOR, 10-30V DC, 200 MA, 2.5 HZ, M12X1, 1P67, NO, FOR FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 10-30V DC, 200 MA, 2.5 HZ, M12X1, 1P67, NO, FOR FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 1243729 8814985
Product Name Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005422-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093365 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details