Balluff, Inc. Proximity Sensors BES 516-324-E4-C-03

Description
BALLUFF BES 516-324-E4-C-03
Request a Quote
Description
BALLUFF BES 516-324-E4-C-03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1243758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1243758
Proximity Sensors 1243758
BALLUFF BES 516-324-E4-C-03

BALLUFF BES 516-324-E4-C-03

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
BALLUFF Sensors & Switches BES 516-324-E4-C-03

BALLUFF Sensors & Switches BES 516-324-E4-C-03

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 1243758
Product Name Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1215564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details