Balluff, Inc. Proximity Sensors BCS M18B4N1-PSC80D-EP02

Description
BALLUFF BCS M18B4N1-PSC80D-EP02
Request a Quote
Description
BALLUFF BCS M18B4N1-PSC80D-EP02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9027445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
9027445
Proximity Sensors 9027445
BALLUFF BCS M18B4N1-PSC80D-EP02

BALLUFF BCS M18B4N1-PSC80D-EP02

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 9027445
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3280LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details