Bailey International LLC Hydraulic Dump Pump

Description
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is introduced to the pump flow, pressure will rise to overcome the resistance. Hydraulic pumps can be grouped into two classes: fixed and variable displacement. A fixed displacement pump will generate a constant flow at a given rpm. When designing a fixed displacement system, low pressure flow returning to the reservoir is needed when the system is idle. Some form of relief is always required with this type of pump. A variable displacement pump can change flow internally depending upon system pressure created by an external signal. Flow from these pumps can be blocked provided the signal to the pump will automatically limit the pressure below the lowest maximum pressure of any component in the system.
Description
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is introduced to the pump flow, pressure will rise to overcome the resistance. Hydraulic pumps can be grouped into two classes: fixed and variable displacement. A fixed displacement pump will generate a constant flow at a given rpm. When designing a fixed displacement system, low pressure flow returning to the reservoir is needed when the system is idle. Some form of relief is always required with this type of pump. A variable displacement pump can change flow internally depending upon system pressure created by an external signal. Flow from these pumps can be blocked provided the signal to the pump will automatically limit the pressure below the lowest maximum pressure of any component in the system.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Dump Pump -  - Bailey International LLC
Knoxville, TN, United States
Hydraulic Dump Pump
Hydraulic Dump Pump
Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is introduced to the pump flow, pressure will rise to overcome the resistance. Hydraulic pumps can be grouped into two classes: fixed and variable displacement. A fixed displacement pump will generate a constant flow at a given rpm. When designing a fixed displacement system, low pressure flow returning to the reservoir is needed when the system is idle. Some form of relief is always required with this type of pump. A variable displacement pump can change flow internally depending upon system pressure created by an external signal. Flow from these pumps can be blocked provided the signal to the pump will automatically limit the pressure below the lowest maximum pressure of any component in the system.

Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the pump. The only function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is introduced to the pump flow, pressure will rise to overcome the resistance. Hydraulic pumps can be grouped into two classes: fixed and variable displacement.

A fixed displacement pump will generate a constant flow at a given rpm. When designing a fixed displacement system, low pressure flow returning to the reservoir is needed when the system is idle. Some form of relief is always required with this type of pump.

A variable displacement pump can change flow internally depending upon system pressure created by an external signal. Flow from these pumps can be blocked provided the signal to the pump will automatically limit the pressure below the lowest maximum pressure of any component in the system.

Supplier's Site

Technical Specifications

  Bailey International LLC
Product Category Liquid Handling Pumps
Product Name Hydraulic Dump Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details