Badger Meter Flow Gator Portable Flow Transfer Standard

Description
The Flow Dynamics® Flow Gator Portable Flow Transfer Standard is designed for use as a portable flow transfer standard (FTS) to calibrate flow meters that cannot be easily removed from their piping system. Portable Calibrator. Field Programmable. The Flow Gator is a portable, documenting, field flow calibrator that reads signals from a master flow meter, a flow meter under test and the fluid temperature. Easy to Use. Features an easy-to-use menu system in a rugged, lightweight and compact design that is also field programmable. Precise Calibrations. Leading choice for precise, traceable, portable field flow calibrations in an easy-to-use and understand package. Data Storage. Equipped with on-board data storage that allows users to store, retrieve and view field data.
Description
The Flow Dynamics® Flow Gator Portable Flow Transfer Standard is designed for use as a portable flow transfer standard (FTS) to calibrate flow meters that cannot be easily removed from their piping system. Portable Calibrator. Field Programmable. The Flow Gator is a portable, documenting, field flow calibrator that reads signals from a master flow meter, a flow meter under test and the fluid temperature. Easy to Use. Features an easy-to-use menu system in a rugged, lightweight and compact design that is also field programmable. Precise Calibrations. Leading choice for precise, traceable, portable field flow calibrations in an easy-to-use and understand package. Data Storage. Equipped with on-board data storage that allows users to store, retrieve and view field data.
Datasheet
Datasheet Summary
Powered by GS/AI

The Flow Gator Portable Flow Transfer Standard by Badger Meter is a field flow calibrator designed for precise and traceable calibrations. It operates by reading signals from a master flow meter and a flow meter under test, along with fluid temperature, to calculate and compare flow rates. The device features a rugged, lightweight, and compact design, making it suitable for portable use. Key specifications include a system accuracy of ±0.15% of reading, with frequency accuracy of ±0.001% and analog accuracy of ±0.02%. It supports multiple input types, including frequency and analog inputs, and is capable of storing data for five master meters and five fluid property tables. The Flow Gator is field programmable and includes a user-friendly menu system, on-board data storage, and USB connectivity for data transfer. Operating temperature ranges from -40°F to 140°F, with a storage range of -67°F to 257°F. The device is NIST traceable, ensuring compliance with calibration standards. An optional carrying case is available for enhanced portability. This product is ideal for engineers needing a reliable and accurate solution for field flow calibrations.

Datasheet Summary
Powered by GS/AI

The Flow Gator Portable Flow Transfer Standard by Badger Meter is a field flow calibrator designed for precise and traceable calibrations. It operates by reading signals from a master flow meter and a flow meter under test, along with fluid temperature, to calculate and compare flow rates. The device features a rugged, lightweight, and compact design, making it suitable for portable use. Key specifications include a system accuracy of ±0.15% of reading, with frequency accuracy of ±0.001% and analog accuracy of ±0.02%. It supports multiple input types, including frequency and analog inputs, and is capable of storing data for five master meters and five fluid property tables. The Flow Gator is field programmable and includes a user-friendly menu system, on-board data storage, and USB connectivity for data transfer. Operating temperature ranges from -40°F to 140°F, with a storage range of -67°F to 257°F. The device is NIST traceable, ensuring compliance with calibration standards. An optional carrying case is available for enhanced portability. This product is ideal for engineers needing a reliable and accurate solution for field flow calibrations.

Suppliers

Company
Product
Description
Supplier Links
Flow Gator Portable Flow Transfer Standard -  - Badger Meter
Milwaukee, WI, United States
Flow Gator Portable Flow Transfer Standard
Flow Gator Portable Flow Transfer Standard
The Flow Dynamics® Flow Gator Portable Flow Transfer Standard is designed for use as a portable flow transfer standard (FTS) to calibrate flow meters that cannot be easily removed from their piping system. Portable Calibrator. Field Programmable. The Flow Gator is a portable, documenting, field flow calibrator that reads signals from a master flow meter, a flow meter under test and the fluid temperature. Easy to Use. Features an easy-to-use menu system in a rugged, lightweight and compact design that is also field programmable. Precise Calibrations. Leading choice for precise, traceable, portable field flow calibrations in an easy-to-use and understand package. Data Storage. Equipped with on-board data storage that allows users to store, retrieve and view field data.

The Flow Dynamics® Flow Gator Portable Flow Transfer Standard is designed for use as a portable flow transfer standard (FTS) to calibrate flow meters that cannot be easily removed from their piping system.

Portable Calibrator. Field Programmable.


The Flow Gator is a portable, documenting, field flow calibrator that reads signals from a master flow meter, a flow meter under test and the fluid temperature.

  • Easy to Use. Features an easy-to-use menu system in a rugged, lightweight and compact design that is also field programmable.
  • Precise Calibrations. Leading choice for precise, traceable, portable field flow calibrations in an easy-to-use and understand package.
  • Data Storage. Equipped with on-board data storage that allows users to store, retrieve and view field data.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Calibration Instruments
Product Name Flow Gator Portable Flow Transfer Standard
Calibrator Style Handheld; Portable
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details