BACO Controls, Inc. Cam Switch - PR21 Series TS3XV483-IP65

Description
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
Datasheet
Description
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Switch - PR21 Series - TS3XV483-IP65 - BACO Controls, Inc.
Baldwinsville, NY, USA
Cam Switch - PR21 Series
TS3XV483-IP65
Cam Switch - PR21 Series TS3XV483-IP65
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
A worldwide reputation of know-how for more than 50 years
A range from 10A to 63A (panel mount or enclosed)
More than 50,000 different electrical diagrams available
Numerous specific functions and special engravings
Supplier's Site Datasheet
Rotary Switch - 42928075 - Radwell International
Willingboro, NJ, United States
Rotary Switch
42928075
Rotary Switch 42928075
CAM SWTICH, PR21 SERIES, 20A, MAIN - ON/OFF, YEL/RED, 3 POLE, 3 CONTACTS. FREE 2 YEAR RADWELL WARRANTY

CAM SWTICH, PR21 SERIES, 20A, MAIN - ON/OFF, YEL/RED, 3 POLE, 3 CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  BACO Controls, Inc. Radwell International
Product Category Rotary Switches Rotary Switches
Product Number TS3XV483-IP65 42928075
Product Name Cam Switch - PR21 Series Rotary Switch
Actuator Type Knobbed Shaft
Current Rating 20.0 amps
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE9K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 9
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Selector Switches - 0033.3504-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switches - 450-35-323-151-R-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details