NKK Switches High Security Keylock CKL12BFW01-012

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKL series comprises 19mm bushing high-security keylocks with flat or tubular keys, rated for 3A at 250V AC resistive load. The housing is zinc alloy with chrome plating, and the contact terminals are copper with silver plating. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute. Mechanical life is 30,000 cycles minimum, and electrical life is 10,000 cycles minimum. Operating temperature ranges from -25°C to +70°C. Mounting torque is 1.5 Nm maximum. The switch features a break-before-make contact timing, 90° angular throw for two-position models, and an epoxy-sealed terminal design.

Datasheet Summary
Powered by GS/AI

The CKL series comprises 19mm bushing high-security keylocks with flat or tubular keys, rated for 3A at 250V AC resistive load. The housing is zinc alloy with chrome plating, and the contact terminals are copper with silver plating. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case for one minute. Mechanical life is 30,000 cycles minimum, and electrical life is 10,000 cycles minimum. Operating temperature ranges from -25°C to +70°C. Mounting torque is 1.5 Nm maximum. The switch features a break-before-make contact timing, 90° angular throw for two-position models, and an epoxy-sealed terminal design.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12BFW01-012 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12BFW01-012
High Security Keylock CKL12BFW01-012
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - 360-3972-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
360-3972-ND
Keylock Switches 360-3972-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKL12BFW01-012
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12BFW01-012
Keylock Switches CKL12BFW01-012
Keylock Switches 19MM ON-ON RMVE 1POS FLAT KEY#012 3A LUG

Keylock Switches 19MM ON-ON RMVE 1POS FLAT KEY#012 3A LUG

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12BFW01-012 360-3972-ND 2300-CKL12BFW01-012 CKL12BFW01-012
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM13EFW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Key Switches - 197634 - RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
Specs
Actuator Type Keylock
View Details